Vishay Precision Group Chip Resistor - Surface Mount CRCW08055M76FKEA

Description
5.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.76MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76MCTR-ND
Chip Resistor - Surface Mount 541-5.76MCTR-ND
5.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.76M OHM 1/8W 1% 0805 SMD - CRCW08055M76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76M OHM 1/8W 1% 0805 SMD
CRCW08055M76FKEA
RES 5.76M OHM 1/8W 1% 0805 SMD CRCW08055M76FKEA
RES 5.76Mohm 1/8W 1% 0805 SMD

RES 5.76Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 5M76, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M76, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0315
Res, Thick Film, 5M76, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0315
RES, THICK FILM, 5M76, 1%, 0.125W, 0805, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M76, 1%, 0.125W, 0805, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4065 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4065
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4065
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.76MCTR-ND CRCW08055M76FKEA 53K0315 28W4065
Product Name Chip Resistor - Surface Mount RES 5.76M OHM 1/8W 1% 0805 SMD Res, Thick Film, 5M76, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers