Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08055M60FKTC

Description
5.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08055M60FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055M60FKTC-ND
Chip Resistor - Surface Mount CRCW08055M60FKTC-ND
5.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 5.6M 1% 100 Rt6 Rohs Compliant Vishay - 49P1286 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 5.6M 1% 100 Rt6 Rohs Compliant Vishay
49P1286
Crcw0805 5.6M 1% 100 Rt6 Rohs Compliant Vishay 49P1286
CRCW0805 5.6M 1% 100 RT6 ROHS COMPLIANT: NO

CRCW0805 5.6M 1% 100 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08055M60FKTC-ND 49P1286
Product Name Chip Resistor - Surface Mount Crcw0805 5.6M 1% 100 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details