Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08055M60FKTA

Description
5.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08055M60FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055M60FKTA-ND
Chip Resistor - Surface Mount CRCW08055M60FKTA-ND
5.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.60M OHM 1/8W 1% 0805 SMD - CRCW08055M60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60M OHM 1/8W 1% 0805 SMD
CRCW08055M60FKTA
RES 5.60M OHM 1/8W 1% 0805 SMD CRCW08055M60FKTA
RES 5.60Mohm 1/8W 1% 0805 SMD

RES 5.60Mohm 1/8W 1% 0805 SMD

Supplier's Site
Crcw0805 5.6M 1% 100 Rt1 Rohs Compliant Vishay - 49P1285 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 5.6M 1% 100 Rt1 Rohs Compliant Vishay
49P1285
Crcw0805 5.6M 1% 100 Rt1 Rohs Compliant Vishay 49P1285
CRCW0805 5.6M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 5.6M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08055M60FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055M60FKTA
Resistors - Chip Resistor - Surface Mount CRCW08055M60FKTA
RES SMD 5.6M OHM 1% 1/8W 0805

RES SMD 5.6M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08055M60FKTA-ND CRCW08055M60FKTA 49P1285 CRCW08055M60FKTA
Product Name Chip Resistor - Surface Mount RES 5.60M OHM 1/8W 1% 0805 SMD Crcw0805 5.6M 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1614722-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details