Vishay Precision Group Chip Resistor - Surface Mount CRCW08055M49FKEA

Description
5.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.49MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49MCDKR-ND
Chip Resistor - Surface Mount 541-5.49MCDKR-ND
5.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.49MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49MCCT-ND
Chip Resistor - Surface Mount 541-5.49MCCT-ND
5.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.49MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.49MCTR-ND
Chip Resistor - Surface Mount 541-5.49MCTR-ND
5.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.49 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 5.49M OHM 1/8W 1% 0805 SMD - CRCW08055M49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49M OHM 1/8W 1% 0805 SMD
CRCW08055M49FKEA
RES 5.49M OHM 1/8W 1% 0805 SMD CRCW08055M49FKEA
RES 5.49Mohm 1/8W 1% 0805 SMD

RES 5.49Mohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 5M49, 1%, 0.125W, 0805; Resistance Vishay - 51P0436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M49, 1%, 0.125W, 0805; Resistance Vishay
51P0436
Res, Thick Film, 5M49, 1%, 0.125W, 0805; Resistance Vishay 51P0436
RES, THICK FILM, 5M49, 1%, 0.125W, 0805; Resistance:5.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M49, 1%, 0.125W, 0805; Resistance:5.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5M49, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M49, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0313
Res, Thick Film, 5M49, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0313
RES, THICK FILM, 5M49, 1%, 0.125W, 0805, REEL; Resistance:5.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M49, 1%, 0.125W, 0805, REEL; Resistance:5.49Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-5.49MCDKR-ND CRCW08055M49FKEA 51P0436
Product Name Chip Resistor - Surface Mount RES 5.49M OHM 1/8W 1% 0805 SMD Res, Thick Film, 5M49, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details