Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 5.23Mohms 1% CRCW08055M23FKTA

Description
Thick Film Resistors - SMD 1/8watt 5.23Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 5.23Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 5.23Mohms 1% - CRCW08055M23FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.23Mohms 1%
CRCW08055M23FKTA
Thick Film Resistors - SMD 1/8watt 5.23Mohms 1% CRCW08055M23FKTA
Thick Film Resistors - SMD 1/8watt 5.23Mohms 1%

Thick Film Resistors - SMD 1/8watt 5.23Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055M23FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055M23FKTA-ND
Chip Resistor - Surface Mount CRCW08055M23FKTA-ND
5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 5.23Mohm, 125Mw, 1%; Resistance Vishay - 07J5216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.23Mohm, 125Mw, 1%; Resistance Vishay
07J5216
Resistor, Thick Film, 5.23Mohm, 125Mw, 1%; Resistance Vishay 07J5216
RESISTOR, THICK FILM, 5.23MOHM, 125mW, 1%; Resistance:5.23Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 5.23MOHM, 125mW, 1%; Resistance:5.23Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055M23FKTA CRCW08055M23FKTA-ND 07J5216
Product Name Thick Film Resistors - SMD 1/8watt 5.23Mohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 5.23Mohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5.23E6 ohms 5.23E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details