Vishay Precision Group CRCW08055M23FKEA CRCW08055M23FKEA

Description
CRCW08055M23FKEA
Request a Quote Datasheet
Description
CRCW08055M23FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08055M23FKEA - CRCW08055M23FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055M23FKEA
CRCW08055M23FKEA
CRCW08055M23FKEA CRCW08055M23FKEA
CRCW08055M23FKEA

CRCW08055M23FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.23MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23MCTR-ND
Chip Resistor - Surface Mount 541-5.23MCTR-ND
5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23MCCT-ND
Chip Resistor - Surface Mount 541-5.23MCCT-ND
5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23MCDKR-ND
Chip Resistor - Surface Mount 541-5.23MCDKR-ND
5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.23 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5M23, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M23, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4571
Res, Thick Film, 5M23, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4571
RES, THICK FILM, 5M23, 1%, 0.125W, 0805, REEL; Resistance:5.23Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M23, 1%, 0.125W, 0805, REEL; Resistance:5.23Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055M23FKEA 541-5.23MCTR-ND 42K4571
Product Name CRCW08055M23FKEA Chip Resistor - Surface Mount Res, Thick Film, 5M23, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers