Vishay Intertechnology, Inc. RES 5.1M OHM 1/8W 5% 0805 SMD CRCW08055M10JNTA

Description
RES 5.1Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 5.1Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1M OHM 1/8W 5% 0805 SMD - CRCW08055M10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/8W 5% 0805 SMD
CRCW08055M10JNTA
RES 5.1M OHM 1/8W 5% 0805 SMD CRCW08055M10JNTA
RES 5.1Mohm 1/8W 5% 0805 SMD

RES 5.1Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055M10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055M10JNTA-ND
Chip Resistor - Surface Mount CRCW08055M10JNTA-ND
5.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW08055M10JNTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08055M10JNTA
SMD 8W Resistor 52-CRCW08055M10JNTA
RES SMD 5.1M OHM 5% 1/8W 0805 Product overview: CRCW08055M10JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055M10JNTA can be used for catalog matching and distributor lookup.

RES SMD 5.1M OHM 5% 1/8W 0805 Product overview: CRCW08055M10JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055M10JNTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08055M10JNTA
915910-CRCW08055M10JNTA
Chip Resistor - Surface Mount - CRCW08055M10JNTA 915910-CRCW08055M10JNTA
Manufacturer: Vishay Win Source Part Number: 915910-CRCW08055M10J NTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0805 200 5M1 5% RT1, CRCW0805515JRT1

Manufacturer: Vishay
Win Source Part Number: 915910-CRCW08055M10JNTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 5.1 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0805 200 5M1 5% RT1, CRCW0805515JRT1

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08055M10JNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055M10JNTA
Resistors - Chip Resistor - Surface Mount CRCW08055M10JNTA
RES SMD 5.1M OHM 5% 1/8W 0805

RES SMD 5.1M OHM 5% 1/8W 0805

Supplier's Site
RES SMD 5.1M OHM 5% 1/8W 0805 - 873-CRCW08055M10JNTA - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1M OHM 5% 1/8W 0805
873-CRCW08055M10JNTA
RES SMD 5.1M OHM 5% 1/8W 0805 873-CRCW08055M10JNTA
RES SMD 5.1M OHM 5% 1/8W 0805

RES SMD 5.1M OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08055M10JNTA CRCW08055M10JNTA-ND 52-CRCW08055M10JNTA 915910-CRCW08055M10JNTA CRCW08055M10JNTA 873-CRCW08055M10JNTA
Product Name RES 5.1M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount - CRCW08055M10JNTA Resistors - Chip Resistor - Surface Mount RES SMD 5.1M OHM 5% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 5.10E6 ohms 5.10E6 ohms 5.10E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details