Vishay Intertechnology, Inc. RES 5.10M OHM 1/8W 1% 0805 SMD CRCW08055M10FKTA

Description
RES 5.10Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.10Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10M OHM 1/8W 1% 0805 SMD - CRCW08055M10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10M OHM 1/8W 1% 0805 SMD
CRCW08055M10FKTA
RES 5.10M OHM 1/8W 1% 0805 SMD CRCW08055M10FKTA
RES 5.10Mohm 1/8W 1% 0805 SMD

RES 5.10Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055M10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055M10FKTA-ND
Chip Resistor - Surface Mount CRCW08055M10FKTA-ND
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 5.1M 1% 100 Rt1 Rohs Compliant Vishay - 49P1276 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 5.1M 1% 100 Rt1 Rohs Compliant Vishay
49P1276
Crcw0805 5.1M 1% 100 Rt1 Rohs Compliant Vishay 49P1276
CRCW0805 5.1M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 5.1M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055M10FKTA CRCW08055M10FKTA-ND 49P1276
Product Name RES 5.10M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Crcw0805 5.1M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 5.10E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details