Vishay Precision Group Chip Resistor - Surface Mount CRCW08055M10FKEAC

Description
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08055M10FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055M10FKEAC-ND
Chip Resistor - Surface Mount CRCW08055M10FKEAC-ND
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 5M1 1% Et1 E3 Rohs Compliant Vishay - 59AC4567 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 5M1 1% Et1 E3 Rohs Compliant Vishay
59AC4567
D12/crcw0805-C 100 5M1 1% Et1 E3 Rohs Compliant Vishay 59AC4567
D12/CRCW0805-C 100 5M1 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 5M1 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08055M10FKEAC-ND 59AC4567
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 5M1 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details