Vishay Precision Group RES 5.10M OHM 1/8W 1% 0805 SMD CRCW08055M10FKEA

Description
RES 5.10Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.10Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10M OHM 1/8W 1% 0805 SMD - CRCW08055M10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10M OHM 1/8W 1% 0805 SMD
CRCW08055M10FKEA
RES 5.10M OHM 1/8W 1% 0805 SMD CRCW08055M10FKEA
RES 5.10Mohm 1/8W 1% 0805 SMD

RES 5.10Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MCCT-ND
Chip Resistor - Surface Mount 541-5.10MCCT-ND
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MCDKR-ND
Chip Resistor - Surface Mount 541-5.10MCDKR-ND
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10MCTR-ND
Chip Resistor - Surface Mount 541-5.10MCTR-ND
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327186-CRCW08055M10FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327186-CRCW08055M10FKEA
Resistors - Chip Resistor - Surface Mount 1327186-CRCW08055M10FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327186-CRCW08055M10 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 5.1 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 5M1 1% ET1 E3,541-5.10MCTR,541- 5.10MCDKR,541-5.10MC CT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327186-CRCW08055M10FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.1 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 5M1 1% ET1 E3,541-5.10MCTR,541-5.10MCDKR,541-5.10MCCT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistor, 5.1Mohm, 125Mw, 1%; Resistance Vishay - 89M6818 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.1Mohm, 125Mw, 1%; Resistance Vishay
89M6818
Thick Film Resistor, 5.1Mohm, 125Mw, 1%; Resistance Vishay 89M6818
THICK FILM RESISTOR, 5.1MOHM, 125mW, 1%; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 5.1MOHM, 125mW, 1%; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 89M6819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 1%, 0.125W, 0805, Reel; Resistance Vishay
89M6819
Res, Thick Film, 5M1, 1%, 0.125W, 0805, Reel; Resistance Vishay 89M6819
RES, THICK FILM, 5M1, 1%, 0.125W, 0805, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M1, 1%, 0.125W, 0805, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3711 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3711
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3711
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08055M10FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055M10FKEA
Resistors - Chip Resistor - Surface Mount CRCW08055M10FKEA
RES SMD 5.1M OHM 1% 1/8W 0805

RES SMD 5.1M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08055M10FKEA 541-5.10MCCT-ND 1327186-CRCW08055M10FKEA 89M6818 24W3711 CRCW08055M10FKEA
Product Name RES 5.10M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 5.1Mohm, 125Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 5.10E6 ohms 0.0051 ohms 5.10E6 ohms 5.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers