Vishay Precision Group Chip Resistor - Surface Mount CRCW08055K90FKTA

Description
RES SMD 5.9K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 5.9K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08055K90FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K90FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08055K90FKTACT-ND
RES SMD 5.9K OHM 1% 1/8W 0805

RES SMD 5.9K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K90FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K90FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08055K90FKTATR-ND
5.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K90FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K90FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K90FKTADKR-ND
RES SMD 5.9K OHM 1% 1/8W 0805

RES SMD 5.9K OHM 1% 1/8W 0805

Buy Now Datasheet
CRCW08055K90FKTA - CRCW08055K90FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055K90FKTA
CRCW08055K90FKTA
CRCW08055K90FKTA CRCW08055K90FKTA
CRCW08055K90FKTA

CRCW08055K90FKTA

Supplier's Site
Res, Thick Film, 5K9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5245
Res, Thick Film, 5K9, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5245
RES, THICK FILM, 5K9, 1%, 0.125W, 0805, REEL; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K9, 1%, 0.125W, 0805, REEL; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08055K90FKTACT-ND CRCW08055K90FKTA 07J5245
Product Name Chip Resistor - Surface Mount CRCW08055K90FKTA Res, Thick Film, 5K9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details