Vishay Precision Group Chip Resistor - Surface Mount CRCW08055K76FKEA

Description
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.76KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KCTR-ND
Chip Resistor - Surface Mount 541-5.76KCTR-ND
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.76KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KCCT-ND
Chip Resistor - Surface Mount 541-5.76KCCT-ND
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.76KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KCDKR-ND
Chip Resistor - Surface Mount 541-5.76KCDKR-ND
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08055K76FKEA - CRCW08055K76FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055K76FKEA
CRCW08055K76FKEA
CRCW08055K76FKEA CRCW08055K76FKEA
CRCW08055K76FKEA

CRCW08055K76FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08055K76FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055K76FKEA
Resistors - Chip Resistor - Surface Mount CRCW08055K76FKEA
RES SMD 5.76K OHM 1% 1/8W 0805

RES SMD 5.76K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 5K76, 1%, 0.125W, 0805; Resistance Vishay - 53K0307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.125W, 0805; Resistance Vishay
53K0307
Res, Thick Film, 5K76, 1%, 0.125W, 0805; Resistance Vishay 53K0307
RES, THICK FILM, 5K76, 1%, 0.125W, 0805; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.125W, 0805; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K76, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4569
Res, Thick Film, 5K76, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4569
RES, THICK FILM, 5K76, 1%, 0.125W, 0805, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.125W, 0805, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-5.76KCTR-ND CRCW08055K76FKEA CRCW08055K76FKEA 53K0307
Product Name Chip Resistor - Surface Mount CRCW08055K76FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K76, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details