Vishay Precision Group CRCW08055K62FKEA CRCW08055K62FKEA

Description
CRCW08055K62FKEA
Request a Quote Datasheet
Description
CRCW08055K62FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08055K62FKEA - CRCW08055K62FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055K62FKEA
CRCW08055K62FKEA
CRCW08055K62FKEA CRCW08055K62FKEA
CRCW08055K62FKEA

CRCW08055K62FKEA

Supplier's Site
Surface Mount Resistors - 6791575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791575
Surface Mount Resistors 6791575
Vishay CRCW08055K62FKEA

Vishay CRCW08055K62FKEA

Supplier's Site
Surface Mount Resistors - 6791575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791575P
Surface Mount Resistors 6791575P
Vishay CRCW08055K62FKEA

Vishay CRCW08055K62FKEA

Supplier's Site
Surface Mount Resistors - 1825199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825199
Surface Mount Resistors 1825199
Vishay CRCW08055K62FKEA

Vishay CRCW08055K62FKEA

Supplier's Site
Surface Mount Resistors - 1694739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694739
Surface Mount Resistors 1694739
Vishay CRCW08055K62FKEA

Vishay CRCW08055K62FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.62KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KCDKR-ND
Chip Resistor - Surface Mount 541-5.62KCDKR-ND
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KCTR-ND
Chip Resistor - Surface Mount 541-5.62KCTR-ND
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KCCT-ND
Chip Resistor - Surface Mount 541-5.62KCCT-ND
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K62, 1%, 0.125W, 0805; Resistance Vishay - 53K0306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.125W, 0805; Resistance Vishay
53K0306
Res, Thick Film, 5K62, 1%, 0.125W, 0805; Resistance Vishay 53K0306
RES, THICK FILM, 5K62, 1%, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K62, 1%, 0.125W, 0805; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K62, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4568
Res, Thick Film, 5K62, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4568
RES, THICK FILM, 5K62, 1%, 0.125W, 0805, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K62, 1%, 0.125W, 0805, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5507 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5507
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5507
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.62 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08055K62FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08055K62FKEA
Chip Resistor - Surface Mount CRCW08055K62FKEA
RES SMD 5.62K OHM 1% 1/8W 0805

RES SMD 5.62K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08055K62FKEA 6791575 6791575P 541-5.62KCDKR-ND 53K0306 61M5507 CRCW08055K62FKEA
Product Name CRCW08055K62FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 5K62, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.62 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5620 ohms 5620 ohms 5620 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers