5.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
5.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
5.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/8watt 5.6Kohms 5%
RES SMD 5.6K OHM 5% 1/8W 0805
RES, THICK FILM, 5K6, 5%, 0.125W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 5K6, 5%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
RES SMD 5.6K OHM 5% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-5.6KADKR-ND | CRCW08055K60JNEA | CRCW08055K60JNEA | 32H7251 | 59M8585 | CRCW08055K60JNEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/8watt 5.6Kohms 5% | Chip Resistor - Surface Mount | Res, Thick Film, 5K6, 5%, 0.125W, 0805, Reel; Resistance Vishay | Res, Thick Film, 5K6, 5%, 0.125W, 0805; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |