Vishay Precision Group Chip Resistor - Surface Mount CRCW08055K60FKTA

Description
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08055K60FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K60FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08055K60FKTATR-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K60FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K60FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08055K60FKTACT-ND
RES SMD 5.6K OHM 1% 1/8W 0805

RES SMD 5.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K60FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K60FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K60FKTADKR-ND
RES SMD 5.6K OHM 1% 1/8W 0805

RES SMD 5.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 5.6Kohms 1% - CRCW08055K60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.6Kohms 1%
CRCW08055K60FKTA
Thick Film Resistors - SMD 1/8watt 5.6Kohms 1% CRCW08055K60FKTA
Thick Film Resistors - SMD 1/8watt 5.6Kohms 1%

Thick Film Resistors - SMD 1/8watt 5.6Kohms 1%

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 09J3569 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
09J3569
Thick Film Chip Resistor; Filter Terminals Vishay 09J3569
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08055K60FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055K60FKTA
Resistors - Chip Resistor - Surface Mount CRCW08055K60FKTA
RES SMD 5.6K OHM 1% 1/8W 0805

RES SMD 5.6K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW08055K60FKTATR-ND CRCW08055K60FKTA 09J3569 CRCW08055K60FKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 5.6Kohms 1% Thick Film Chip Resistor; Filter Terminals Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details