Vishay Precision Group RES 5.60K OHM .33W 1% 0805 SMD CRCW08055K60FKEAHP

Description
RES 5.60Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.60Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM .33W 1% 0805 SMD - CRCW08055K60FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM .33W 1% 0805 SMD
CRCW08055K60FKEAHP
RES 5.60K OHM .33W 1% 0805 SMD CRCW08055K60FKEAHP
RES 5.60Kohm .33W 1% 0805 SMD

RES 5.60Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08055K60FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K60FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08055K60FKEAHPTR-ND
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K60FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K60FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K60FKEAHPDKR-ND
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K60FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K60FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08055K60FKEAHPCT-ND
5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4793
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4793
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.6 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 5.6 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055K60FKEAHP 541-CRCW08055K60FKEAHPTR-ND 41R4793
Product Name RES 5.60K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 5.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details