Vishay Intertechnology, Inc. RES 5.49K OHM 1/8W 1% 0805 SMD CRCW08055K49FKTA

Description
RES 5.49Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.49Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/8W 1% 0805 SMD - CRCW08055K49FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/8W 1% 0805 SMD
CRCW08055K49FKTA
RES 5.49K OHM 1/8W 1% 0805 SMD CRCW08055K49FKTA
RES 5.49Kohm 1/8W 1% 0805 SMD

RES 5.49Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055K49FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055K49FKTA-ND
Chip Resistor - Surface Mount CRCW08055K49FKTA-ND
5.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K49, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5225 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K49, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5225
Res, Thick Film, 5K49, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5225
RES, THICK FILM, 5K49, 1%, 0.125W, 0805, REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K49, 1%, 0.125W, 0805, REEL; Resistance:5.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055K49FKTA CRCW08055K49FKTA-ND 07J5225
Product Name RES 5.49K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K49, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5490 ohms 5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details