Vishay Intertechnology, Inc. THICK FILM,0603,5.49K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW08055K49DKTAP

Description
THICK FILM,0603,5.49Kohm,0 .5%,1/10W,100PPM,SMD ,TR
Request a Quote Datasheet
Description
THICK FILM,0603,5.49Kohm,0 .5%,1/10W,100PPM,SMD ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,0603,5.49K OHM,0.5%,1/10W,100PPM,SMD,TR - CRCW08055K49DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0603,5.49K OHM,0.5%,1/10W,100PPM,SMD,TR
CRCW08055K49DKTAP
THICK FILM,0603,5.49K OHM,0.5%,1/10W,100PPM,SMD,TR CRCW08055K49DKTAP
THICK FILM,0603,5.49Kohm,0 .5%,1/10W,100PPM,SMD ,TR

THICK FILM,0603,5.49Kohm,0.5%,1/10W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055K49DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055K49DKTAP-ND
Chip Resistor - Surface Mount CRCW08055K49DKTAP-ND
5.49 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055K49DKTAP CRCW08055K49DKTAP-ND
Product Name THICK FILM,0603,5.49K OHM,0.5%,1/10W,100PPM,SMD,TR Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0805; 0805
Resistance Range 5490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers