Vishay Intertechnology, Inc. Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08055K49DKEAP

Description
Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08055K49DKEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08055K49DKEAP
Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08055K49DKEAP
Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055K49DKEAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055K49DKEAP-ND
Chip Resistor - Surface Mount CRCW08055K49DKEAP-ND
5.49 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.49 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055K49DKEAP CRCW08055K49DKEAP-ND
Product Name Res Thick Film 0805 5.49K Ohm 0.5% 1/8W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers