Vishay Precision Group Chip Resistor - Surface Mount CRCW08055K36FKTA

Description
RES SMD 5.36K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 5.36K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08055K36FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K36FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K36FKTADKR-ND
RES SMD 5.36K OHM 1% 1/8W 0805

RES SMD 5.36K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K36FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K36FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08055K36FKTATR-ND
5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K36FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K36FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08055K36FKTACT-ND
RES SMD 5.36K OHM 1% 1/8W 0805

RES SMD 5.36K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08055K36FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08055K36FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08055K36FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 5K36, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K36, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5219
Res, Thick Film, 5K36, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5219
RES, THICK FILM, 5K36, 1%, 0.125W, 0805, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K36, 1%, 0.125W, 0805, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08055K36FKTADKR-ND CRCW08055K36FKTA 07J5219
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:5.36kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 5K36, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers