Vishay Precision Group CRCW08055K23FKEA CRCW08055K23FKEA

Description
CRCW08055K23FKEA
Request a Quote Datasheet
Description
CRCW08055K23FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08055K23FKEA - CRCW08055K23FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08055K23FKEA
CRCW08055K23FKEA
CRCW08055K23FKEA CRCW08055K23FKEA
CRCW08055K23FKEA

CRCW08055K23FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.23KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23KCCT-ND
Chip Resistor - Surface Mount 541-5.23KCCT-ND
5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23KCDKR-ND
Chip Resistor - Surface Mount 541-5.23KCDKR-ND
5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.23KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.23KCTR-ND
Chip Resistor - Surface Mount 541-5.23KCTR-ND
5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K23, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4564
Res, Thick Film, 5K23, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4564
RES, THICK FILM, 5K23, 1%, 0.125W, 0805, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K23, 1%, 0.125W, 0805, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055K23FKEA 541-5.23KCCT-ND 42K4564
Product Name CRCW08055K23FKEA Chip Resistor - Surface Mount Res, Thick Film, 5K23, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details