Vishay Precision Group Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm CRCW08055K11FKTA

Description
Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm - CRCW08055K11FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm
CRCW08055K11FKTA
Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm CRCW08055K11FKTA
Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08055K11FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K11FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08055K11FKTACT-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K11FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K11FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K11FKTADKR-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K11FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K11FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08055K11FKTATR-ND
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K11, 1%, 0.125W, 0805; Resistance Vishay - 90B3502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K11, 1%, 0.125W, 0805; Resistance Vishay
90B3502
Res, Thick Film, 5K11, 1%, 0.125W, 0805; Resistance Vishay 90B3502
RES, THICK FILM, 5K11, 1%, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K11, 1%, 0.125W, 0805; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055K11FKTA 541-CRCW08055K11FKTACT-ND 90B3502
Product Name Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 5K11, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details