Res Thick Film 0805 5.11K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
D12/CRCW0805 100 5K11 1% ET5 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08055K11FKEB | CRCW08055K11FKEB-ND | 49P1254 |
| Product Name | Res Thick Film 0805 5.11K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | D12/crcw0805 100 5K11 1% Et5 E3 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |