Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 5110ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW08055K11FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5110ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5110ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055K11FKEA can be used for catalog matching and distributor lookup.
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
5.11 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Win Source Part Number: 971667-CRCW08055K11F
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.11 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D12/CRCW0805 100 5K11 1% ET1 E3,541-5.11KCDKR,541
Base Product Number: CRCW0805
RES SMD 5.11K OHM 1% 1/8W 0805
RES, THICK FILM, 5K11, 1%, 0.125W, 0805; Resistance:5.11kohm;
RES, THICK FILM, 5K11, 1%, 0.125W, 0805, REEL; Resistance:5.11kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.11 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW08055K11FKEA | 6791563 | 6791563P | 52-CRCW08055K11FKEA | 541-5.11KCTR-ND | 971667-CRCW08055K11FKEA | CRCW08055K11FKEA | 53K0300 | 53K0301 | 61M5505 |
| Product Name | Thick Film Resistors - SMD 1/8watt 5.11Kohms 1% 100ppm | Surface Mount Resistors | Surface Mount Resistors | SMD 0.125W 5110ohm 150V Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 5K11, 1%, 0.125W, 0805; Resistance Vishay | Res, Thick Film, 5K11, 1%, 0.125W, 0805, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.11 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 5110 ohms | 5110 ohms | 5110 ohms | 5110 ohms | 5110 ohms | 5110 ohms | 5110 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |