Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5% CRCW08055K10JNTB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5% - CRCW08055K10JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5%
CRCW08055K10JNTB
Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5% CRCW08055K10JNTB
Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5%

Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055K10JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055K10JNTB-ND
Chip Resistor - Surface Mount CRCW08055K10JNTB-ND
5.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 5.1K 5% 200 Rt5 Rohs Compliant Vishay - 49P1253 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 5.1K 5% 200 Rt5 Rohs Compliant Vishay
49P1253
Crcw0805 5.1K 5% 200 Rt5 Rohs Compliant Vishay 49P1253
CRCW0805 5.1K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW0805 5.1K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055K10JNTB CRCW08055K10JNTB-ND 49P1253
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 5.1Kohms 5% Chip Resistor - Surface Mount Crcw0805 5.1K 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details