Vishay Precision Group Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08055K10JNEB

Description
Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW08055K10JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW08055K10JNEB
Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08055K10JNEB
Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08055K10JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K10JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08055K10JNEBCT-ND
5.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K10JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K10JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08055K10JNEBTR-ND
5.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08055K10JNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08055K10JNEB
Resistors - Chip Resistor - Surface Mount CRCW08055K10JNEB
RES SMD 5.1K OHM 5% 1/8W 0805

RES SMD 5.1K OHM 5% 1/8W 0805

Supplier's Site
D12/crcw0805 200 5K1 5% Et5 E3 Vishay - 37AH9666 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 5K1 5% Et5 E3 Vishay
37AH9666
D12/crcw0805 200 5K1 5% Et5 E3 Vishay 37AH9666
D12/CRCW0805 200 5K1 5% ET5 E3

D12/CRCW0805 200 5K1 5% ET5 E3

Supplier's Site
Res, 5.1Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK8642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.1Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK8642
Res, 5.1Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK8642
RES, 5.1KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 5.1KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08055K10JNEB 541-CRCW08055K10JNEBCT-ND CRCW08055K10JNEB 37AH9666 33AK8642
Product Name Res Thick Film 0805 5.1K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D12/crcw0805 200 5K1 5% Et5 E3 Vishay Res, 5.1Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers