Vishay Precision Group RES 5.1K OHM .33W 5% 0805 SMD CRCW08055K10JNEAHP

Description
RES 5.1Kohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 5.1Kohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM .33W 5% 0805 SMD - CRCW08055K10JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM .33W 5% 0805 SMD
CRCW08055K10JNEAHP
RES 5.1K OHM .33W 5% 0805 SMD CRCW08055K10JNEAHP
RES 5.1Kohm .33W 5% 0805 SMD

RES 5.1Kohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08055K10JNEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K10JNEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08055K10JNEAHPTR-ND
5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K10JNEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K10JNEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08055K10JNEAHPCT-ND
5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K10JNEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K10JNEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K10JNEAHPDKR-ND
5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res Thkflm 0805-Hp 5K1 Ohm 5% 200 Et1 E3 Smd Vishay - 95AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm 0805-Hp 5K1 Ohm 5% 200 Et1 E3 Smd Vishay
95AC8937
Res Thkflm 0805-Hp 5K1 Ohm 5% 200 Et1 E3 Smd Vishay 95AC8937
RES THKFLM 0805-HP 5K1 OHM 5% 200 ET1 E3 SMD

RES THKFLM 0805-HP 5K1 OHM 5% 200 ET1 E3 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055K10JNEAHP 541-CRCW08055K10JNEAHPTR-ND 95AC8937
Product Name RES 5.1K OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount Res Thkflm 0805-Hp 5K1 Ohm 5% 200 Et1 E3 Smd Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details