Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08055K00JNTA

Description
5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08055K00JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K00JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K00JNTADKR-ND
5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K00JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K00JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW08055K00JNTACT-ND
5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K00JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K00JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW08055K00JNTATR-ND
5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 5Kohms 5% - CRCW08055K00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5Kohms 5%
CRCW08055K00JNTA
Thick Film Resistors - SMD 1/8watt 5Kohms 5% CRCW08055K00JNTA
Thick Film Resistors - SMD 1/8watt 5Kohms 5%

Thick Film Resistors - SMD 1/8watt 5Kohms 5%

Supplier's Site
Res, 5Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3076
Res, 5Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3076
RES, 5KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: NO

RES, 5KOHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08055K00JNTADKR-ND CRCW08055K00JNTA 33AK3076
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 5Kohms 5% Res, 5Kohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573174 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers