Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1% CRCW08055K00FKTA

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1% - CRCW08055K00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1%
CRCW08055K00FKTA
Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1% CRCW08055K00FKTA
Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08055K00FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K00FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08055K00FKTACT-ND
5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K00FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K00FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08055K00FKTATR-ND
5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K00FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K00FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K00FKTADKR-ND
5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 150V 125mW Resistor - 52-CRCW08055K00FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 125mW Resistor
52-CRCW08055K00FKTA
Automotive 150V 125mW Resistor 52-CRCW08055K00FKTA
0805 Thick Film Resistor, 5kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08055K00FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055K00FKTA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 5kR, 1%, 150V, 125mW, AEC-Q200 Product overview: CRCW08055K00FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055K00FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08055K00FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08055K00FKTA
Chip Resistor - Surface Mount CRCW08055K00FKTA
RES SMD 5K OHM 1% 1/8W 0805

RES SMD 5K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08055K00FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055K00FKTA
Resistors - Chip Resistor - Surface Mount CRCW08055K00FKTA
RES SMD 5K OHM 1% 1/8W 0805

RES SMD 5K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 5K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8257
Res, Thick Film, 5K, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8257
RES, THICK FILM, 5K, 1%, 0.125W, 0805, REEL; Resistance:5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K, 1%, 0.125W, 0805, REEL; Resistance:5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet
Res, Thick Film, 5K, 1%, 0.125W, 0805; Resistance Vishay - 49H8224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K, 1%, 0.125W, 0805; Resistance Vishay
49H8224
Res, Thick Film, 5K, 1%, 0.125W, 0805; Resistance Vishay 49H8224
RES, THICK FILM, 5K, 1%, 0.125W, 0805; Resistance:5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 5K, 1%, 0.125W, 0805; Resistance:5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW08055K00FKTA 541-CRCW08055K00FKTACT-ND 52-CRCW08055K00FKTA CRCW08055K00FKTA CRCW08055K00FKTA 83R8257 49H8224
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 5Kohms 1% Chip Resistor - Surface Mount Automotive 150V 125mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 5K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details