Vishay Intertechnology, Inc. RES 59.0 OHM 1/8W 1% 0805 SMD CRCW080559R0FKTA

Description
RES 59.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 59.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0 OHM 1/8W 1% 0805 SMD - CRCW080559R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0 OHM 1/8W 1% 0805 SMD
CRCW080559R0FKTA
RES 59.0 OHM 1/8W 1% 0805 SMD CRCW080559R0FKTA
RES 59.0ohm 1/8W 1% 0805 SMD

RES 59.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080559R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080559R0FKTA-ND
Chip Resistor - Surface Mount CRCW080559R0FKTA-ND
59 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 59 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 59 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5243
Resistor, Thick Film, 59 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5243
RESISTOR, THICK FILM, 59 OHM, 125mW, 1%, FULL REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 59 OHM, 125mW, 1%, FULL REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080559R0FKTA CRCW080559R0FKTA-ND 07J5243
Product Name RES 59.0 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 59 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details