Vishay Intertechnology, Inc. RES 59.0 OHM .33W 1% 0805 SMD CRCW080559R0FKEAHP

Description
RES 59.0ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 59.0ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0 OHM .33W 1% 0805 SMD - CRCW080559R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0 OHM .33W 1% 0805 SMD
CRCW080559R0FKEAHP
RES 59.0 OHM .33W 1% 0805 SMD CRCW080559R0FKEAHP
RES 59.0ohm .33W 1% 0805 SMD

RES 59.0ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080559R0FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080559R0FKEAHP-ND
Chip Resistor - Surface Mount CRCW080559R0FKEAHP-ND
59 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

59 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080559R0FKEAHP CRCW080559R0FKEAHP-ND
Product Name RES 59.0 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers