Vishay Precision Group Chip Resistor - Surface Mount - CRCW080559K0FKTA CRCW080559K0FKTA

Description
Manufacturer: Vishay Win Source Part Number: 904710-CRCW080559K0F KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0805 100 59K 1% RT1, CRCW08055902FRT1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 904710-CRCW080559K0F KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0805 100 59K 1% RT1, CRCW08055902FRT1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080559K0FKTA
904710-CRCW080559K0FKTA
Chip Resistor - Surface Mount - CRCW080559K0FKTA 904710-CRCW080559K0FKTA
Manufacturer: Vishay Win Source Part Number: 904710-CRCW080559K0F KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0805 100 59K 1% RT1, CRCW08055902FRT1

Manufacturer: Vishay
Win Source Part Number: 904710-CRCW080559K0FKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0805 100 59K 1% RT1, CRCW08055902FRT1

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW080559K0FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW080559K0FKTA
SMD 8W Resistor 52-CRCW080559K0FKTA
59kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080559K0FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080559K0FKTA can be used for catalog matching and distributor lookup.

59kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080559K0FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080559K0FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW080559K0FKTA - CRCW080559K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080559K0FKTA
CRCW080559K0FKTA
CRCW080559K0FKTA CRCW080559K0FKTA
CRCW080559K0FKTA

CRCW080559K0FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080559K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080559K0FKTA-ND
Chip Resistor - Surface Mount CRCW080559K0FKTA-ND
59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

59 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 59K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5246
Res, Thick Film, 59K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5246
RES, THICK FILM, 59K, 1%, 0.125W, 0805, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 59K, 1%, 0.125W, 0805, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 904710-CRCW080559K0FKTA 52-CRCW080559K0FKTA CRCW080559K0FKTA CRCW080559K0FKTA-ND 07J5246
Product Name Chip Resistor - Surface Mount - CRCW080559K0FKTA SMD 8W Resistor CRCW080559K0FKTA Chip Resistor - Surface Mount Res, Thick Film, 59K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 59000 ohms 59000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers