Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080559K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 26W9257 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
26W9257
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 26W9257
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7818 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7818
Resistance Vishay 25AC7818
Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3752 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3752
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3752
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26W9257 25AC7818
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details