Vishay Precision Group Chip Resistor - Surface Mount CRCW0805590RFKEA

Description
590 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
590 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-590CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590CTR-ND
Chip Resistor - Surface Mount 541-590CTR-ND
590 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590CDKR-ND
Chip Resistor - Surface Mount 541-590CDKR-ND
590 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590CCT-ND
Chip Resistor - Surface Mount 541-590CCT-ND
590 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 590ohms 1% 100ppm - CRCW0805590RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 590ohms 1% 100ppm
CRCW0805590RFKEA
Thick Film Resistors - SMD 1/8watt 590ohms 1% 100ppm CRCW0805590RFKEA
Thick Film Resistors - SMD 1/8watt 590ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 590ohms 1% 100ppm

Supplier's Site
Res, Thick Film, 590R, 1%, 0.125W, 0805; Resistance Vishay - 53K0364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.125W, 0805; Resistance Vishay
53K0364
Res, Thick Film, 590R, 1%, 0.125W, 0805; Resistance Vishay 53K0364
RES, THICK FILM, 590R, 1%, 0.125W, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.125W, 0805; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 590R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4603
Res, Thick Film, 590R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4603
RES, THICK FILM, 590R, 1%, 0.125W, 0805, REEL; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.125W, 0805, REEL; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-590CTR-ND CRCW0805590RFKEA 53K0364 42K4603
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 590ohms 1% 100ppm Res, Thick Film, 590R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 590R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 590 ohms 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details