Vishay Intertechnology, Inc. CRCW080557R6FKTA CRCW080557R6FKTA

Description
CRCW080557R6FKTA
Request a Quote Datasheet
Description
CRCW080557R6FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080557R6FKTA - CRCW080557R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080557R6FKTA
CRCW080557R6FKTA
CRCW080557R6FKTA CRCW080557R6FKTA
CRCW080557R6FKTA

CRCW080557R6FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080557R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080557R6FKTA-ND
Chip Resistor - Surface Mount CRCW080557R6FKTA-ND
57.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 57.6 Ohm, 125Mw, 1%; Resistance Vishay - 07J5237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 57.6 Ohm, 125Mw, 1%; Resistance Vishay
07J5237
Resistor, Thick Film, 57.6 Ohm, 125Mw, 1%; Resistance Vishay 07J5237
RESISTOR, THICK FILM, 57.6 OHM, 125mW, 1%; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 57.6 OHM, 125mW, 1%; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080557R6FKTA CRCW080557R6FKTA-ND 07J5237
Product Name CRCW080557R6FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 57.6 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details