Vishay Intertechnology, Inc. RES 57.6K OHM .33W 1% 0805 SMD CRCW080557K6FKEAHP

Description
RES 57.6Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 57.6Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM .33W 1% 0805 SMD - CRCW080557K6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM .33W 1% 0805 SMD
CRCW080557K6FKEAHP
RES 57.6K OHM .33W 1% 0805 SMD CRCW080557K6FKEAHP
RES 57.6Kohm .33W 1% 0805 SMD

RES 57.6Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080557K6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080557K6FKEAHP-ND
Chip Resistor - Surface Mount CRCW080557K6FKEAHP-ND
57.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

57.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080557K6FKEAHP CRCW080557K6FKEAHP-ND
Product Name RES 57.6K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 57600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details