Vishay Precision Group Chip Resistor - Surface Mount CRCW080557K6FKEA

Description
57.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-57.6KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KCTR-ND
Chip Resistor - Surface Mount 541-57.6KCTR-ND
57.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KCCT-ND
Chip Resistor - Surface Mount 541-57.6KCCT-ND
57.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KCDKR-ND
Chip Resistor - Surface Mount 541-57.6KCDKR-ND
57.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080557K6FKEA - CRCW080557K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080557K6FKEA
CRCW080557K6FKEA
CRCW080557K6FKEA CRCW080557K6FKEA
CRCW080557K6FKEA

CRCW080557K6FKEA

Supplier's Site
Res, Thick Film, 57K6, 1%, 0.125W, 0805; Resistance Vishay - 53K0357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57K6, 1%, 0.125W, 0805; Resistance Vishay
53K0357
Res, Thick Film, 57K6, 1%, 0.125W, 0805; Resistance Vishay 53K0357
RES, THICK FILM, 57K6, 1%, 0.125W, 0805; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 57K6, 1%, 0.125W, 0805; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 57K6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4596
Res, Thick Film, 57K6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4596
RES, THICK FILM, 57K6, 1%, 0.125W, 0805, REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 57K6, 1%, 0.125W, 0805, REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-57.6KCTR-ND CRCW080557K6FKEA 53K0357
Product Name Chip Resistor - Surface Mount CRCW080557K6FKEA Res, Thick Film, 57K6, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details