Vishay Precision Group Thick Film Resistors - SMD 1/8watt 576ohms 1% CRCW0805576RFKTA

Description
Thick Film Resistors - SMD 1/8watt 576ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 576ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 576ohms 1% - CRCW0805576RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 576ohms 1%
CRCW0805576RFKTA
Thick Film Resistors - SMD 1/8watt 576ohms 1% CRCW0805576RFKTA
Thick Film Resistors - SMD 1/8watt 576ohms 1%

Thick Film Resistors - SMD 1/8watt 576ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805576RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805576RFKTA-ND
Chip Resistor - Surface Mount CRCW0805576RFKTA-ND
576 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 576R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5238
Res, Thick Film, 576R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5238
RES, THICK FILM, 576R, 1%, 0.125W, 0805, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 576R, 1%, 0.125W, 0805, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805576RFKTA CRCW0805576RFKTA-ND 07J5238
Product Name Thick Film Resistors - SMD 1/8watt 576ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 576R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details