Vishay Precision Group RES 576K OHM 1/8W 1% 0805 SMD CRCW0805576KFKTA

Description
RES 576Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 576Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/8W 1% 0805 SMD - CRCW0805576KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/8W 1% 0805 SMD
CRCW0805576KFKTA
RES 576K OHM 1/8W 1% 0805 SMD CRCW0805576KFKTA
RES 576Kohm 1/8W 1% 0805 SMD

RES 576Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805576KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805576KFKTA-ND
Chip Resistor - Surface Mount CRCW0805576KFKTA-ND
576 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 576Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 576Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5241
Resistor, Thick Film, 576Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5241
RESISTOR, THICK FILM, 576KOHM, 125mW, 1%, FULL REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 576KOHM, 125mW, 1%, FULL REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805576KFKTA CRCW0805576KFKTA-ND 07J5241
Product Name RES 576K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 576Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 576000 ohms 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers