Vishay Precision Group RES 576K OHM 1/8W 1% 0805 SMD CRCW0805576KFKEA

Description
RES 576Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 576Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/8W 1% 0805 SMD - CRCW0805576KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/8W 1% 0805 SMD
CRCW0805576KFKEA
RES 576K OHM 1/8W 1% 0805 SMD CRCW0805576KFKEA
RES 576Kohm 1/8W 1% 0805 SMD

RES 576Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-576KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KCDKR-ND
Chip Resistor - Surface Mount 541-576KCDKR-ND
576 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KCCT-ND
Chip Resistor - Surface Mount 541-576KCCT-ND
576 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KCTR-ND
Chip Resistor - Surface Mount 541-576KCTR-ND
576 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805576KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805576KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805576KFKEA
RES SMD 576K OHM 1% 1/8W 0805

RES SMD 576K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 576K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4598
Res, Thick Film, 576K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4598
RES, THICK FILM, 576K, 1%, 0.125W, 0805, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.125W, 0805, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805576KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805576KFKEA
Chip Resistor - Surface Mount CRCW0805576KFKEA
RES SMD 576K OHM 1% 1/8W 0805

RES SMD 576K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805576KFKEA 541-576KCDKR-ND CRCW0805576KFKEA 42K4598 CRCW0805576KFKEA
Product Name RES 576K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 576K, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 576000 ohms 576000 ohms 576000 ohms 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers