VISHAY INTERTECHNOLOGY, INC.
CRCW08055761FRT1 -- RES, 5.76K OHM, 1/10W, 1%
Vishay Intertechnology, Inc.
RES, 5.76K OHM, 1/10W, 1%
CRCW08055761FRT1
Description
RES, 5.76Kohm, 1/10W, 1%
Request a Quote
Email Supplier
Description
RES, 5.76Kohm, 1/10W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08055761FRT1 |
|
Product Name
|
RES, 5.76K OHM, 1/10W, 1% |
|
Resistance Range
|
5760 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
11000 ohms
View Details
3 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details