VISHAY INTERTECHNOLOGY, INC.
CRCW08055761F100RT1 -- 5.76K 1% 100PPM TKF
Vishay Intertechnology, Inc.
5.76K 1% 100PPM TKF
CRCW08055761F100RT1
Description
5.76K 1% 100PPM TKF
Request a Quote
Email Supplier
Description
5.76K 1% 100PPM TKF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08055761F100RT1 |
|
Product Name
|
5.76K 1% 100PPM TKF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
226 ohms
View Details
2 suppliers