Vishay Intertechnology, Inc. RES, THKF, 56.2, 1.0%, 100PPM, 0.125W CRCW080556R2FRT1

Description
RES, THKF, 56.2, 1.0%, 100PPM, 0.125W
Request a Quote
Description
RES, THKF, 56.2, 1.0%, 100PPM, 0.125W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THKF, 56.2, 1.0%, 100PPM, 0.125W - CRCW080556R2FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THKF, 56.2, 1.0%, 100PPM, 0.125W
CRCW080556R2FRT1
RES, THKF, 56.2, 1.0%, 100PPM, 0.125W CRCW080556R2FRT1
RES, THKF, 56.2, 1.0%, 100PPM, 0.125W

RES, THKF, 56.2, 1.0%, 100PPM, 0.125W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080556R2FRT1
Product Name RES, THKF, 56.2, 1.0%, 100PPM, 0.125W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers