Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080556R2FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4728 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4728
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4728
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3743
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3743
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4728
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details