Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080556R0JNEB

Description
56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080556R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080556R0JNEB-ND
Chip Resistor - Surface Mount CRCW080556R0JNEB-ND
56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 56 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW080556R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 56 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW080556R0JNEB
Res Thick Film 0805 56 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080556R0JNEB
Res Thick Film 0805 56 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 56 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
D12/crcw0805 200 56R 5% Et5 E3 Rohs Compliant Vishay - 49P1379 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 56R 5% Et5 E3 Rohs Compliant Vishay
49P1379
D12/crcw0805 200 56R 5% Et5 E3 Rohs Compliant Vishay 49P1379
D12/CRCW0805 200 56R 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 56R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080556R0JNEB-ND CRCW080556R0JNEB 49P1379
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 56 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R D12/crcw0805 200 56R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1542FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details