Vishay Precision Group RES 56 OHM 1/8W 5% 0805 SMD CRCW080556R0JNEA

Description
RES 56ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 56ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/8W 5% 0805 SMD - CRCW080556R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/8W 5% 0805 SMD
CRCW080556R0JNEA
RES 56 OHM 1/8W 5% 0805 SMD CRCW080556R0JNEA
RES 56ohm 1/8W 5% 0805 SMD

RES 56ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56ATR-ND
Chip Resistor - Surface Mount 541-56ATR-ND
56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56ACT-ND
Chip Resistor - Surface Mount 541-56ACT-ND
56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56ADKR-ND
Chip Resistor - Surface Mount 541-56ADKR-ND
56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080556R0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080556R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW080556R0JNEA
RES SMD 56 OHM 5% 1/8W 0805

RES SMD 56 OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW080556R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080556R0JNEA
Chip Resistor - Surface Mount CRCW080556R0JNEA
RES SMD 56 OHM 5% 1/8W 0805

RES SMD 56 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Vishay - 59M6924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Vishay
59M6924
Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Vishay 59M6924
RES, THICK FILM, 56R, 5%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW080556R0JNEA 541-56ATR-ND CRCW080556R0JNEA CRCW080556R0JNEA 59M6924
Product Name RES 56 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 56R, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers