Vishay Precision Group Chip Resistor - Surface Mount CRCW080556R0FKEAHP

Description
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080556R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080556R0FKEAHPTR-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080556R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080556R0FKEAHPCT-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080556R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080556R0FKEAHPDKR-ND
56 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123612
Surface Mount Resistors 8123612
Vishay CRCW080556R0FKEAHP

Vishay CRCW080556R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1825512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825512
Surface Mount Resistors 1825512
Vishay CRCW080556R0FKEAHP

Vishay CRCW080556R0FKEAHP

Supplier's Site
Surface Mount Resistors - 1701974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701974
Surface Mount Resistors 1701974
Vishay CRCW080556R0FKEAHP

Vishay CRCW080556R0FKEAHP

Supplier's Site
RES 56.0 OHM .33W 1% 0805 SMD - CRCW080556R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM .33W 1% 0805 SMD
CRCW080556R0FKEAHP
RES 56.0 OHM .33W 1% 0805 SMD CRCW080556R0FKEAHP
RES 56.0ohm .33W 1% 0805 SMD

RES 56.0ohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4798
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4798
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0262
Res, 56R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0262
RES, 56R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:56ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 56R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:56ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW080556R0FKEAHPTR-ND 8123612 1825512 CRCW080556R0FKEAHP 41R4798 12AC0262
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 56.0 OHM .33W 1% 0805 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Res, 56R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers