Vishay Precision Group SMD 150V 0.125W Resistor CRCW080556R0FKEA

Description
0805 Thick Film Resistor, 56R, 1%, 150V, 0.125W, SMD Product overview: CRCW080556R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556R0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 56R, 1%, 150V, 0.125W, SMD Product overview: CRCW080556R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556R0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150V 0.125W Resistor - 52-CRCW080556R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-CRCW080556R0FKEA
SMD 150V 0.125W Resistor 52-CRCW080556R0FKEA
0805 Thick Film Resistor, 56R, 1%, 150V, 0.125W, SMD Product overview: CRCW080556R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556R0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 56R, 1%, 150V, 0.125W, SMD Product overview: CRCW080556R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327078-CRCW080556R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327078-CRCW080556R0FKEA
Resistors - Chip Resistor - Surface Mount 1327078-CRCW080556R0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327078-CRCW080556R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 56 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-56.0CTR,D12/CRCW 0805 100 56R 1% ET1 E3,541-56.0CDKR,541- 56.0CCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327078-CRCW080556R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-56.0CTR,D12/CRCW0805 100 56R 1% ET1 E3,541-56.0CDKR,541-56.0CCT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 56.0 OHM 1/8W 1% 0805 SMD - CRCW080556R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/8W 1% 0805 SMD
CRCW080556R0FKEA
RES 56.0 OHM 1/8W 1% 0805 SMD CRCW080556R0FKEA
RES 56.0ohm 1/8W 1% 0805 SMD

RES 56.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0CCT-ND
Chip Resistor - Surface Mount 541-56.0CCT-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0CDKR-ND
Chip Resistor - Surface Mount 541-56.0CDKR-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0CTR-ND
Chip Resistor - Surface Mount 541-56.0CTR-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791557
Surface Mount Resistors 6791557
Vishay CRCW080556R0FKEA

Vishay CRCW080556R0FKEA

Supplier's Site
Surface Mount Resistors - 6791557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791557P
Surface Mount Resistors 6791557P
Vishay CRCW080556R0FKEA

Vishay CRCW080556R0FKEA

Supplier's Site
Surface Mount Resistors - 1825124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825124
Surface Mount Resistors 1825124
Vishay CRCW080556R0FKEA

Vishay CRCW080556R0FKEA

Supplier's Site
Surface Mount Resistors - 1694734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694734
Surface Mount Resistors 1694734
Vishay CRCW080556R0FKEA

Vishay CRCW080556R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080556R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080556R0FKEA
Chip Resistor - Surface Mount CRCW080556R0FKEA
RES SMD 56 OHM 1% 1/8W 0805

RES SMD 56 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 56R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4592
Res, Thick Film, 56R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4592
RES, THICK FILM, 56R, 1%, 0.125W, 0805, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.125W, 0805, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R, 1%, 0.125W, 0805; Resistance Vishay - 53K0349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.125W, 0805; Resistance Vishay
53K0349
Res, Thick Film, 56R, 1%, 0.125W, 0805; Resistance Vishay 53K0349
RES, THICK FILM, 56R, 1%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.125W, 0805; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW080556R0FKEA 1327078-CRCW080556R0FKEA CRCW080556R0FKEA 541-56.0CCT-ND 6791557 6791557P CRCW080556R0FKEA 42K4592 53K0349
Product Name SMD 150V 0.125W Resistor Resistors - Chip Resistor - Surface Mount RES 56.0 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 56R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 56R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details