Vishay Precision Group RES 56.2K OHM 1/8W 1% 0805 SMD CRCW080556K2FKTA

Description
RES 56.2Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/8W 1% 0805 SMD - CRCW080556K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/8W 1% 0805 SMD
CRCW080556K2FKTA
RES 56.2K OHM 1/8W 1% 0805 SMD CRCW080556K2FKTA
RES 56.2Kohm 1/8W 1% 0805 SMD

RES 56.2Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080556K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080556K2FKTATR-ND
56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080556K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080556K2FKTACT-ND
RES SMD 56.2K OHM 1% 1/8W 0805

RES SMD 56.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080556K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080556K2FKTADKR-ND
RES SMD 56.2K OHM 1% 1/8W 0805

RES SMD 56.2K OHM 1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW080556K2FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080556K2FKTA
Resistors - Chip Resistor - Surface Mount CRCW080556K2FKTA
RES SMD 56.2K OHM 1% 1/8W 0805

RES SMD 56.2K OHM 1% 1/8W 0805

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 90B2161 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
90B2161
Thick Film Chip Resistor; Resistance Vishay 90B2161
THICK FILM CHIP RESISTOR; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 56K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5235
Res, Thick Film, 56K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5235
RES, THICK FILM, 56K2, 1%, 0.125W, 0805, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 56K2, 1%, 0.125W, 0805, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080556K2FKTA 541-CRCW080556K2FKTATR-ND CRCW080556K2FKTA 90B2161
Product Name RES 56.2K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details