Vishay Precision Group Chip Resistor - Surface Mount CRCW080556K0JNEA

Description
56 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KATR-ND
Chip Resistor - Surface Mount 541-56KATR-ND
56 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KACT-ND
Chip Resistor - Surface Mount 541-56KACT-ND
56 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KADKR-ND
Chip Resistor - Surface Mount 541-56KADKR-ND
56 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 56Kohms 5% - CRCW080556K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 56Kohms 5%
CRCW080556K0JNEA
Thick Film Resistors - SMD 1/8watt 56Kohms 5% CRCW080556K0JNEA
Thick Film Resistors - SMD 1/8watt 56Kohms 5%

Thick Film Resistors - SMD 1/8watt 56Kohms 5%

Supplier's Site
Res, Thick Film, 56K, 5%, 0.125W, 0805; Resistance Vishay - 59M6923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.125W, 0805; Resistance Vishay
59M6923
Res, Thick Film, 56K, 5%, 0.125W, 0805; Resistance Vishay 59M6923
RES, THICK FILM, 56K, 5%, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-56KATR-ND CRCW080556K0JNEA 59M6923
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 56Kohms 5% Res, Thick Film, 56K, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers